AD3-1250XLR -- XTRA REACH SQUARE END "G" MILL
Cutting Edge Technologies, Inc.
Xtra Reach Square End "G" Mill
AD3-1250XLR
Description
Coating:
Diamond
Diameter:
1/8"
End Type:
Square
Flute Length:
1"
Flute Length Type:
Long Flute/Extra Long Reach
Max Reach:
1.50"
Number of Flutes:
3
Overall Length:
3"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Diamond
Diameter:
1/8"
End Type:
Square
Flute Length:
1"
Flute Length Type:
Long Flute/Extra Long Reach
Max Reach:
1.50"
Number of Flutes:
3
Overall Length:
3"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Coating:
Diamond
Diameter:
1/8"
End Type:
Square
Flute Length:
1"
Flute Length Type:
Long Flute/Extra Long Reach
Max Reach:
1.50"
Number of Flutes:
3
Overall Length:
3"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Type:
End Mill
| Coating: | Diamond |
| Diameter: | 1/8" |
| End Type: | Square |
| Flute Length: | 1" |
| Flute Length Type: | Long Flute/Extra Long Reach |
| Max Reach: | 1.50" |
| Number of Flutes: | 3 |
| Overall Length: | 3" |
| Shank Diameter: | 1/8" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
AD3-1250XLR |
|
Product Name
|
Xtra Reach Square End "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.236 inch (6.0 mm)
OAL
2.28 inch (58 mm)
View Details
Cutter Type
Roughing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Radius
Cutting Ends
Single
View Details
Cutter Type
Endmill; Face Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details