AD3-1250B -- LONG FLUTE/LONG SHANK "G" MILL
Cutting Edge Technologies, Inc.
Long Flute/Long Shank "G" Mill
AD3-1250B
Description
Coating:
Diamond
Diameter:
1/8"
End Type:
Ball
Flute Length:
1"
Flute Length Type:
Long Flute/Long Shank
Number of Flutes:
3
Overall Length:
3"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Tolerance:
+.000"/-.002"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Diamond
Diameter:
1/8"
End Type:
Ball
Flute Length:
1"
Flute Length Type:
Long Flute/Long Shank
Number of Flutes:
3
Overall Length:
3"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Tolerance:
+.000"/-.002"
Type:
End Mill
Suppliers
Coating:
Diamond
Diameter:
1/8"
End Type:
Ball
Flute Length:
1"
Flute Length Type:
Long Flute/Long Shank
Number of Flutes:
3
Overall Length:
3"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Tolerance:
+.000"/-.002"
Type:
End Mill
| Coating: | Diamond |
| Diameter: | 1/8" |
| End Type: | Ball |
| Flute Length: | 1" |
| Flute Length Type: | Long Flute/Long Shank |
| Number of Flutes: | 3 |
| Overall Length: | 3" |
| Shank Diameter: | 1/8" |
| Substrate Material: | Carbide |
| Tolerance: | +.000"/-.002" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
AD3-1250B |
|
Product Name
|
Long Flute/Long Shank "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.709 inch (18.0 mm)
Shank
0.630 inch (16.0 mm)
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Application
General Purpose; Bronze/Brass; Steel
View Details
Allied Machine & Engineering Corp.
Cutter Type
Finishing; Helical Form
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Endmill
Cutting Ends
Single
Cutting Application
Steel
View Details