AD3-0938XR -- XTRA REACH SQUARE END "G" MILL
Cutting Edge Technologies, Inc.
Xtra Reach Square End "G" Mill
AD3-0938XR
Description
Coating:
Diamond
Diameter:
3/32"
End Type:
Square
Flute Length:
3/4"
Flute Length Type:
Long Flute/Extended Reach
Max Reach:
1.00"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Diamond
Diameter:
3/32"
End Type:
Square
Flute Length:
3/4"
Flute Length Type:
Long Flute/Extended Reach
Max Reach:
1.00"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Coating:
Diamond
Diameter:
3/32"
End Type:
Square
Flute Length:
3/4"
Flute Length Type:
Long Flute/Extended Reach
Max Reach:
1.00"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Type:
End Mill
| Coating: | Diamond |
| Diameter: | 3/32" |
| End Type: | Square |
| Flute Length: | 3/4" |
| Flute Length Type: | Long Flute/Extended Reach |
| Max Reach: | 1.00" |
| Number of Flutes: | 3 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 1/8" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
AD3-0938XR |
|
Product Name
|
Xtra Reach Square End "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.059 inch (1.5 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Finishing; Thread Mill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Roughing; Endmill
Geometry
Square
Cutting Ends
Single
View Details