AD3-0938XLRS -- XTRA REACH STUB SQUARE END/3 FL "G" MILL
Cutting Edge Technologies, Inc.
Xtra Reach Stub Square End/3 FL "G" Mill
AD3-0938XLRS
Description
Coating:
Diamond
Diameter:
3/32"
End Type:
Square
Flute Length:
3/16"
Flute Length Type:
Extra Long Reach Stub
Max Reach:
1.25"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Diamond
Diameter:
3/32"
End Type:
Square
Flute Length:
3/16"
Flute Length Type:
Extra Long Reach Stub
Max Reach:
1.25"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Coating:
Diamond
Diameter:
3/32"
End Type:
Square
Flute Length:
3/16"
Flute Length Type:
Extra Long Reach Stub
Max Reach:
1.25"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Type:
End Mill
| Coating: | Diamond |
| Diameter: | 3/32" |
| End Type: | Square |
| Flute Length: | 3/16" |
| Flute Length Type: | Extra Long Reach Stub |
| Max Reach: | 1.25" |
| Number of Flutes: | 3 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 1/8" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
AD3-0938XLRS |
|
Product Name
|
Xtra Reach Stub Square End/3 FL "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.157 inch (4.0 mm)
OAL
2.24 inch (57 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Endmill
Cutting Ends
Single
Cutting Application
Steel
View Details