AD3-0469XLR -- XTRA REACH SQUARE END "G" MILL
Cutting Edge Technologies, Inc.
Xtra Reach Square End "G" Mill
AD3-0469XLR
Description
Coating:
Diamond
Diameter:
3/64"
End Type:
Square
Flute Length:
1/4"
Flute Length Type:
Long Flute/Extra Long Reach
Max Reach:
.500"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Diamond
Diameter:
3/64"
End Type:
Square
Flute Length:
1/4"
Flute Length Type:
Long Flute/Extra Long Reach
Max Reach:
.500"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Coating:
Diamond
Diameter:
3/64"
End Type:
Square
Flute Length:
1/4"
Flute Length Type:
Long Flute/Extra Long Reach
Max Reach:
.500"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Type:
End Mill
| Coating: | Diamond |
| Diameter: | 3/64" |
| End Type: | Square |
| Flute Length: | 1/4" |
| Flute Length Type: | Long Flute/Extra Long Reach |
| Max Reach: | .500" |
| Number of Flutes: | 3 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 1/8" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
AD3-0469XLR |
|
Product Name
|
Xtra Reach Square End "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.118 to 0.315 inch (3.0 to 8.0 mm)
Shank
0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
Universal Cutting Tools, Inc.
Cutter Type
Endmill
Units
Fractional
Cutter
0.125 inch (3.2 mm)
View Details
Cutter Type
Endmill; Backdraft Cutter
Geometry
Radius
Cutting Ends
Single
View Details
Superior Tool Service, Inc.
Cutter Type
Finishing; Endmill; Helical Form
Geometry
Ballnose (optional feature); Radius (optional feature)
Cutting Ends
Single
View Details