AD3-0312RSB -- STUB FLUTE/LONG REACH/SHANK/3FL "G" MILL
Cutting Edge Technologies, Inc.
Stub Flute/Long Reach/Shank/3FL "G" Mill
AD3-0312RSB
Description
Coating:
Diamond
Diameter:
1/32"
End Type:
Ball
Flute Length:
1/16"
Flute Length Type:
Stub/Long Reach/Long Shank
Number of Flutes:
3
Overall Length:
2 1/2"
Reach From Tip:
1/4"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Tolerance:
+.000"/-.001"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Diamond
Diameter:
1/32"
End Type:
Ball
Flute Length:
1/16"
Flute Length Type:
Stub/Long Reach/Long Shank
Number of Flutes:
3
Overall Length:
2 1/2"
Reach From Tip:
1/4"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Tolerance:
+.000"/-.001"
Type:
End Mill
Suppliers
Coating:
Diamond
Diameter:
1/32"
End Type:
Ball
Flute Length:
1/16"
Flute Length Type:
Stub/Long Reach/Long Shank
Number of Flutes:
3
Overall Length:
2 1/2"
Reach From Tip:
1/4"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Tolerance:
+.000"/-.001"
Type:
End Mill
| Coating: | Diamond |
| Diameter: | 1/32" |
| End Type: | Ball |
| Flute Length: | 1/16" |
| Flute Length Type: | Stub/Long Reach/Long Shank |
| Number of Flutes: | 3 |
| Overall Length: | 2 1/2" |
| Reach From Tip: | 1/4" |
| Shank Diameter: | 1/8" |
| Substrate Material: | Carbide |
| Tolerance: | +.000"/-.001" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
AD3-0312RSB |
|
Product Name
|
Stub Flute/Long Reach/Shank/3FL "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.118 inch (3.0 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutting Edge Technologies, Inc.
Cutter Type
Finishing; Endmill
Geometry
Square
Cutting Ends
Single
View Details
Professional Tool Grinding, Inc.
Cutter Type
Endmill; Dovetail (optional feature)
Geometry
Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends
Single
View Details