AD14009 -- DIAMOND COATED END MILL
Cutting Edge Technologies, Inc.
Diamond Coated End Mill
AD14009
Description
Diameter:
5/32"
Flute Length:
9/16"
Number of Flutes:
4
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
Description
Diameter:
5/32"
Flute Length:
9/16"
Number of Flutes:
4
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
Suppliers
Diameter:
5/32"
Flute Length:
9/16"
Number of Flutes:
4
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
| Diameter: | 5/32" |
| Flute Length: | 9/16" |
| Number of Flutes: | 4 |
| Overall Length: | 2" |
| Shank Diameter: | 3/16" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
AD14009 |
|
Product Name
|
Diamond Coated End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.138 inch (3.5 mm)
Shank
0.236 inch (6.0 mm)
View Details
Allied Machine & Engineering Corp.
Cutter Type
Finishing; Helical Form
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Roughing (optional feature); Finishing (optional feature); Endmill
Geometry
Square
Cutting Ends
Single
View Details
Stanley Engineered Fastening - Spiralock
Cutter Type
Shell Mill; Thread Mill
Geometry
Radius
Cutting Ends
Single
View Details