AD12015BN -- DIAMOND COATED END MILL
Cutting Edge Technologies, Inc.
Diamond Coated End Mill
AD12015BN
Description
Diameter:
1/4"
End Type:
Ball
Flute Length:
3/4"
Number of Flutes:
2
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Type:
End Mill
Description
Diameter:
1/4"
End Type:
Ball
Flute Length:
3/4"
Number of Flutes:
2
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Type:
End Mill
Suppliers
Diameter:
1/4"
End Type:
Ball
Flute Length:
3/4"
Number of Flutes:
2
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Type:
End Mill
| Diameter: | 1/4" |
| End Type: | Ball |
| Flute Length: | 3/4" |
| Number of Flutes: | 2 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 1/4" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
AD12015BN |
|
Product Name
|
Diamond Coated End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.118 inch (3.0 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Roughing; Finishing; Endmill; Thread Mill (optional feature)
Geometry
Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends
Single
View Details