885-SS0093TIALN -- TIALN-FUTURA REGULAR FLUTE "Q" MILL
Cutting Edge Technologies, Inc.
TiALN-Futura Regular Flute "Q" Mill
885-SS0093TIALN
Description
Coating:
TiALN
Diameter:
3/32"
End Type:
Square
Flute Length Type:
Standard
Helix:
35 Degrees
Length of Cut:
3/8"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
TiALN
Diameter:
3/32"
End Type:
Square
Flute Length Type:
Standard
Helix:
35 Degrees
Length of Cut:
3/8"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Coating:
TiALN
Diameter:
3/32"
End Type:
Square
Flute Length Type:
Standard
Helix:
35 Degrees
Length of Cut:
3/8"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
| Coating: | TiALN |
| Diameter: | 3/32" |
| End Type: | Square |
| Flute Length Type: | Standard |
| Helix: | 35 Degrees |
| Length of Cut: | 3/8" |
| Number of Flutes: | 3 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 1/4" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
885-SS0093TIALN |
|
Product Name
|
TiALN-Futura Regular Flute "Q" Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square; Radius (optional feature); Chamfer (optional feature)
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Stainless; Steel; Ferrous Materials
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.315 inch (8.0 mm)
Shank
0.315 inch (8.0 mm)
View Details
Cutter Type
Single Angle; Chamfer Mill
Geometry
Chamfer
Cutting Ends
Single
View Details
Superior Tool Service, Inc.
Cutter Type
Finishing; Endmill; Helical Form
Geometry
Ballnose (optional feature); Radius (optional feature)
Cutting Ends
Single
View Details
Cutter Type
Laminate Trimming Bits: 25º Bevel Trimmer - 2 Flute
View Details