885-SS0093 -- UNCOATED REGULAR FLUTE "Q" MILL
Cutting Edge Technologies, Inc.
Uncoated Regular Flute "Q" Mill
885-SS0093
Description
Diameter:
3/32"
End Type:
Square
Flute Length Type:
Standard
Helix:
35 Degrees
Length of Cut:
3/8"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
3/32"
End Type:
Square
Flute Length Type:
Standard
Helix:
35 Degrees
Length of Cut:
3/8"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Diameter:
3/32"
End Type:
Square
Flute Length Type:
Standard
Helix:
35 Degrees
Length of Cut:
3/8"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
| Diameter: | 3/32" |
| End Type: | Square |
| Flute Length Type: | Standard |
| Helix: | 35 Degrees |
| Length of Cut: | 3/8" |
| Number of Flutes: | 3 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 1/4" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
885-SS0093 |
|
Product Name
|
Uncoated Regular Flute "Q" Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square; Radius (optional feature); Chamfer (optional feature)
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Stainless; Steel; Ferrous Materials
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.551 inch (14.0 mm)
OAL
2.87 inch (73 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Radius
Cutting Ends
Single
View Details
Cutter Type
Endmill; Face Mill; Thread Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details