885-SS0046TIALN -- TIALN-FUTURA REGULAR FLUTE "Q" MILL
Cutting Edge Technologies, Inc.
TiALN-Futura Regular Flute "Q" Mill
885-SS0046TIALN
Description
Coating:
TiALN
Diameter:
3/64"
End Type:
Square
Flute Length Type:
Standard
Helix:
35 Degrees
Length of Cut:
9/64"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
TiALN
Diameter:
3/64"
End Type:
Square
Flute Length Type:
Standard
Helix:
35 Degrees
Length of Cut:
9/64"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Coating:
TiALN
Diameter:
3/64"
End Type:
Square
Flute Length Type:
Standard
Helix:
35 Degrees
Length of Cut:
9/64"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
| Coating: | TiALN |
| Diameter: | 3/64" |
| End Type: | Square |
| Flute Length Type: | Standard |
| Helix: | 35 Degrees |
| Length of Cut: | 9/64" |
| Number of Flutes: | 3 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 1/4" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
885-SS0046TIALN |
|
Product Name
|
TiALN-Futura Regular Flute "Q" Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square; Radius (optional feature); Chamfer (optional feature)
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Stainless; Steel; Ferrous Materials
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.197 inch (5.0 mm)
OAL
4.72 inch (120 mm)
View Details
Universal Cutting Tools, Inc.
Cutter Type
Roughing; Endmill
Cutting Ends
Single
Units
Fractional
View Details
Cutter Type
Concave
Geometry
Radius
Cutting Ends
Single
View Details
Superior Tool Service, Inc.
Cutter Type
Finishing; Endmill; Helical Form
Geometry
Ballnose (optional feature); Radius (optional feature)
Cutting Ends
Single
View Details