884-SS0046LBSTICN -- TICN QSR STUB EXT. FLUTE "Q" MILL
Cutting Edge Technologies, Inc.
TiCN QSR Stub Ext. Flute "Q" Mill
884-SS0046LBSTICN
Description
Coating:
TICN
Diameter:
3/64"
End Type:
Square
Flute Length Type:
Extended Reach Stub
Length Below Shank:
.230"
Length of Cut:
3/32"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Tolerance:
+0 - .001
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
TICN
Diameter:
3/64"
End Type:
Square
Flute Length Type:
Extended Reach Stub
Length Below Shank:
.230"
Length of Cut:
3/32"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Tolerance:
+0 - .001
Type:
End Mill
Suppliers
Coating:
TICN
Diameter:
3/64"
End Type:
Square
Flute Length Type:
Extended Reach Stub
Length Below Shank:
.230"
Length of Cut:
3/32"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Tolerance:
+0 - .001
Type:
End Mill
| Coating: | TICN |
| Diameter: | 3/64" |
| End Type: | Square |
| Flute Length Type: | Extended Reach Stub |
| Length Below Shank: | .230" |
| Length of Cut: | 3/32" |
| Number of Flutes: | 3 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 1/4" |
| Substrate Material: | Carbide |
| Tolerance: | +0 - .001 |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
884-SS0046LBSTICN |
|
Product Name
|
TiCN QSR Stub Ext. Flute "Q" Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square; Radius (optional feature); Chamfer (optional feature)
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Stainless; Steel; Ferrous Materials
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.138 inch (3.5 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Endmill
Geometry
Square
Units
Fractional
View Details
Professional Tool Grinding, Inc.
Cutter Type
Endmill; Dovetail (optional feature)
Geometry
Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends
Single
View Details