884-SS0031LBSTIALN -- TIALN-FUTURA QSR EXT. FLUTE "Q" MILL
Cutting Edge Technologies, Inc.
TiALN-Futura QSR Ext. Flute "Q" Mill
884-SS0031LBSTIALN
Description
Coating:
TiALN
Diameter:
1/32"
End Type:
Square
Flute Length Type:
Extended Reach Stub
Length Below Shank:
.155"
Length of Cut:
1/16"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Tolerance:
+0 - .001
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
TiALN
Diameter:
1/32"
End Type:
Square
Flute Length Type:
Extended Reach Stub
Length Below Shank:
.155"
Length of Cut:
1/16"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Tolerance:
+0 - .001
Type:
End Mill
Suppliers
Coating:
TiALN
Diameter:
1/32"
End Type:
Square
Flute Length Type:
Extended Reach Stub
Length Below Shank:
.155"
Length of Cut:
1/16"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Tolerance:
+0 - .001
Type:
End Mill
| Coating: | TiALN |
| Diameter: | 1/32" |
| End Type: | Square |
| Flute Length Type: | Extended Reach Stub |
| Length Below Shank: | .155" |
| Length of Cut: | 1/16" |
| Number of Flutes: | 3 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 1/4" |
| Substrate Material: | Carbide |
| Tolerance: | +0 - .001 |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
884-SS0031LBSTIALN |
|
Product Name
|
TiALN-Futura QSR Ext. Flute "Q" Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square; Radius (optional feature); Chamfer (optional feature)
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Stainless; Steel; Ferrous Materials
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.098 inch (2.5 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Roughing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Chamfer
Cutting Ends
Single
View Details
Cutter Type
Endmill
Cutting Application
Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units
Fractional (optional feature); Metric
View Details