62014 -- METRIC STUB "G" MILL
Cutting Edge Technologies, Inc.
Metric Stub "G" Mill
62014
Description
Coating:
Diamond
Diameter (metric):
12.00mm
End Type:
Ball
Flute Length (metric):
18.00mm
Flute Length Type:
Stub
Max Reach (metric):
96mm
Neck Diameter (metric):
11.80mm
Number of Flutes:
3
Overall Length (metric):
150mm
Shank Diameter (metric):
12mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
Description
Coating:
Diamond
Diameter (metric):
12.00mm
End Type:
Ball
Flute Length (metric):
18.00mm
Flute Length Type:
Stub
Max Reach (metric):
96mm
Neck Diameter (metric):
11.80mm
Number of Flutes:
3
Overall Length (metric):
150mm
Shank Diameter (metric):
12mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
Suppliers
Metric Stub "G" Mill
62014
Coating:
Diamond
Diameter (metric):
12.00mm
End Type:
Ball
Flute Length (metric):
18.00mm
Flute Length Type:
Stub
Max Reach (metric):
96mm
Neck Diameter (metric):
11.80mm
Number of Flutes:
3
Overall Length (metric):
150mm
Shank Diameter (metric):
12mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
| Coating: | Diamond |
| Diameter (metric): | 12.00mm |
| End Type: | Ball |
| Flute Length (metric): | 18.00mm |
| Flute Length Type: | Stub |
| Max Reach (metric): | 96mm |
| Neck Diameter (metric): | 11.80mm |
| Number of Flutes: | 3 |
| Overall Length (metric): | 150mm |
| Shank Diameter (metric): | 12mm |
| Substrate Material: | Carbide |
| Tolerance: | +.000 - .025mm |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
62014 |
|
Product Name
|
Metric Stub "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.394 inch (10.0 mm)
Shank
0.394 inch (10.0 mm)
View Details
SCT - Scientific Cutting Tools, Inc.
Cutter Type
Endmill
Cutting Ends
Single
Units
Fractional
View Details
Cutter Type
Roughing; Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details