61014 -- METRIC STUB "G" MILL
Cutting Edge Technologies, Inc.
Metric Stub "G" Mill
61014
Description
Coating:
Diamond
Diameter (metric):
12.00mm
End Type:
Square
Flute Length (metric):
18.00mm
Flute Length Type:
Stub
Max Reach (metric):
96mm
Neck Diameter (metric):
11.80mm
Number of Flutes:
3
Overall Length (metric):
150mm
Shank Diameter (metric):
12mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
Description
Coating:
Diamond
Diameter (metric):
12.00mm
End Type:
Square
Flute Length (metric):
18.00mm
Flute Length Type:
Stub
Max Reach (metric):
96mm
Neck Diameter (metric):
11.80mm
Number of Flutes:
3
Overall Length (metric):
150mm
Shank Diameter (metric):
12mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
Suppliers
Metric Stub "G" Mill
61014
Coating:
Diamond
Diameter (metric):
12.00mm
End Type:
Square
Flute Length (metric):
18.00mm
Flute Length Type:
Stub
Max Reach (metric):
96mm
Neck Diameter (metric):
11.80mm
Number of Flutes:
3
Overall Length (metric):
150mm
Shank Diameter (metric):
12mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
| Coating: | Diamond |
| Diameter (metric): | 12.00mm |
| End Type: | Square |
| Flute Length (metric): | 18.00mm |
| Flute Length Type: | Stub |
| Max Reach (metric): | 96mm |
| Neck Diameter (metric): | 11.80mm |
| Number of Flutes: | 3 |
| Overall Length (metric): | 150mm |
| Shank Diameter (metric): | 12mm |
| Substrate Material: | Carbide |
| Tolerance: | +.000 - .025mm |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
61014 |
|
Product Name
|
Metric Stub "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.004 inch (0.1 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Chamfer
Cutting Ends
Single
View Details
Cutter Type
Face Mill
Cutting Ends
Double
Cutting Application
Cast Iron
View Details