61010 -- METRIC STUB "G" MILL
Cutting Edge Technologies, Inc.
Metric Stub "G" Mill
61010
Description
Coating:
Diamond
Diameter (metric):
4.00mm
End Type:
Square
Flute Length (metric):
6.00mm
Flute Length Type:
Stub
Max Reach (metric):
32mm
Neck Diameter (metric):
3.80mm
Number of Flutes:
3
Overall Length (metric):
75mm
Shank Diameter (metric):
4mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
Description
Coating:
Diamond
Diameter (metric):
4.00mm
End Type:
Square
Flute Length (metric):
6.00mm
Flute Length Type:
Stub
Max Reach (metric):
32mm
Neck Diameter (metric):
3.80mm
Number of Flutes:
3
Overall Length (metric):
75mm
Shank Diameter (metric):
4mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
Suppliers
Metric Stub "G" Mill
61010
Coating:
Diamond
Diameter (metric):
4.00mm
End Type:
Square
Flute Length (metric):
6.00mm
Flute Length Type:
Stub
Max Reach (metric):
32mm
Neck Diameter (metric):
3.80mm
Number of Flutes:
3
Overall Length (metric):
75mm
Shank Diameter (metric):
4mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
| Coating: | Diamond |
| Diameter (metric): | 4.00mm |
| End Type: | Square |
| Flute Length (metric): | 6.00mm |
| Flute Length Type: | Stub |
| Max Reach (metric): | 32mm |
| Neck Diameter (metric): | 3.80mm |
| Number of Flutes: | 3 |
| Overall Length (metric): | 75mm |
| Shank Diameter (metric): | 4mm |
| Substrate Material: | Carbide |
| Tolerance: | +.000 - .025mm |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
61010 |
|
Product Name
|
Metric Stub "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.197 inch (5.0 mm)
OAL
1.97 inch (50 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details
Cutter Type
Roughing; Endmill; Face Mill
Cutting Ends
Single
Cutting Application
Hard; Stainless; Steel; Titanium; Cast Iron
View Details