61004 -- METRIC STUB "G" MILL
Cutting Edge Technologies, Inc.
Metric Stub "G" Mill
61004
Description
Coating:
Diamond
Diameter (metric):
0.8mm
End Type:
Square
Flute Length (metric):
1.20mm
Flute Length Type:
Stub
Max Reach (metric):
6.4mm
Neck Diameter (metric):
.75mm
Number of Flutes:
3
Overall Length (metric):
75mm
Shank Diameter (metric):
3.00mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
Description
Coating:
Diamond
Diameter (metric):
0.8mm
End Type:
Square
Flute Length (metric):
1.20mm
Flute Length Type:
Stub
Max Reach (metric):
6.4mm
Neck Diameter (metric):
.75mm
Number of Flutes:
3
Overall Length (metric):
75mm
Shank Diameter (metric):
3.00mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
Suppliers
Metric Stub "G" Mill
61004
Coating:
Diamond
Diameter (metric):
0.8mm
End Type:
Square
Flute Length (metric):
1.20mm
Flute Length Type:
Stub
Max Reach (metric):
6.4mm
Neck Diameter (metric):
.75mm
Number of Flutes:
3
Overall Length (metric):
75mm
Shank Diameter (metric):
3.00mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
| Coating: | Diamond |
| Diameter (metric): | 0.8mm |
| End Type: | Square |
| Flute Length (metric): | 1.20mm |
| Flute Length Type: | Stub |
| Max Reach (metric): | 6.4mm |
| Neck Diameter (metric): | .75mm |
| Number of Flutes: | 3 |
| Overall Length (metric): | 75mm |
| Shank Diameter (metric): | 3.00mm |
| Substrate Material: | Carbide |
| Tolerance: | +.000 - .025mm |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
61004 |
|
Product Name
|
Metric Stub "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.079 inch (2.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Roughing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Endmill
Cutting Ends
Single
Cutting Application
Steel
View Details