Cutting Edge Technologies, Inc. 2 Flute BN Single End EM 558-0187

Description
Diameter: 3/16" End Type: Ball Flute Length Type: Standard Length of Cut: 1/2" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 3/16" End Type: Ball Flute Length Type: Standard Length of Cut: 1/2" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
2 Flute BN Single End EM - 558-0187 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
2 Flute BN Single End EM
558-0187
2 Flute BN Single End EM 558-0187
Diameter: 3/16" End Type: Ball Flute Length Type: Standard Length of Cut: 1/2" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Diameter:3/16"
End Type:Ball
Flute Length Type:Standard
Length of Cut:1/2"
Number of Flutes:2
Overall Length:1 1/2"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 558-0187
Product Name 2 Flute BN Single End EM
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.039 inch (1.0 mm)
OAL 1.50 inch (38 mm)
View Details
CME Series - CMEL244CB - SwiftCARB
Specs
Cutter Type Endmill
Geometry Square; Radius (optional feature)
Cutting Ends Single
View Details
Endmill - 002643 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Fractional
View Details
High Helix Back Draft Cutters - LRHH-31-3.5-S - Precision Components
Specs
OAL 6.00 inch (152 mm)
Edges Inserts
View Details