Cutting Edge Technologies, Inc. 2 Flute BN Single End EM 558-0171

Description
Diameter: 11/64" End Type: Ball Flute Length Type: Standard Length of Cut: 1/2" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 11/64" End Type: Ball Flute Length Type: Standard Length of Cut: 1/2" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
2 Flute BN Single End EM - 558-0171 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
2 Flute BN Single End EM
558-0171
2 Flute BN Single End EM 558-0171
Diameter: 11/64" End Type: Ball Flute Length Type: Standard Length of Cut: 1/2" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Diameter:11/64"
End Type:Ball
Flute Length Type:Standard
Length of Cut:1/2"
Number of Flutes:2
Overall Length:1 1/2"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 558-0171
Product Name 2 Flute BN Single End EM
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.138 inch (3.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Cobalt HSS End Mills - Metric - 6 Flute Single End - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Carbide End Mills - 2 and 4 Flute Double-End Stub - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Square
Cutting Ends Double
View Details