Cutting Edge Technologies, Inc. 4 Flute Single End EM 553-0171

Description
Diameter: 11/64" End Type: Square Flute Length Type: Standard Length of Cut: 1/2" Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 11/64" End Type: Square Flute Length Type: Standard Length of Cut: 1/2" Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute Single End EM - 553-0171 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute Single End EM
553-0171
4 Flute Single End EM 553-0171
Diameter: 11/64" End Type: Square Flute Length Type: Standard Length of Cut: 1/2" Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Diameter:11/64"
End Type:Square
Flute Length Type:Standard
Length of Cut:1/2"
Number of Flutes:4
Overall Length:1 1/2"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 553-0171
Product Name 4 Flute Single End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.394 inch (10.0 mm)
OAL 2.62 inch (66 mm)
View Details
Cobalt HSS End Mills - Multiple Flute (4+) - Double End Standard Center Cutting - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Double
View Details
Straight & Groove Forming Bits, Point Cutting - 2 Flute - 733243-6A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Point Cutting - 2 Flute
View Details
Miniature M42 End Mills - 4-Flute Double-End Ball Nose Stub - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Radius
Cutting Ends Double
View Details