Cutting Edge Technologies, Inc. 4 Flute Single End EM 553-0156

Description
Diameter: 5/32" End Type: Square Flute Length Type: Standard Length of Cut: 7/16" Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 5/32" End Type: Square Flute Length Type: Standard Length of Cut: 7/16" Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute Single End EM - 553-0156 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute Single End EM
553-0156
4 Flute Single End EM 553-0156
Diameter: 5/32" End Type: Square Flute Length Type: Standard Length of Cut: 7/16" Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Diameter:5/32"
End Type:Square
Flute Length Type:Standard
Length of Cut:7/16"
Number of Flutes:4
Overall Length:1 1/2"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 553-0156
Product Name 4 Flute Single End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.472 inch (12.0 mm)
OAL 2.95 inch (75 mm)
View Details
Metric Carbide End Mills - 2, 3 & 4 Flute - Ball End - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Miniature M42 & HSS End Mills - 2-Flute Double-End Ball Nose Stub - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Radius
Cutting Ends Double
View Details