Cutting Edge Technologies, Inc. 4 Flute Single End EM 553-0078

Description
Diameter: 5/64" End Type: Square Flute Length Type: Standard Length of Cut: 15/64" Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 5/64" End Type: Square Flute Length Type: Standard Length of Cut: 15/64" Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute Single End EM - 553-0078 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute Single End EM
553-0078
4 Flute Single End EM 553-0078
Diameter: 5/64" End Type: Square Flute Length Type: Standard Length of Cut: 15/64" Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Diameter:5/64"
End Type:Square
Flute Length Type:Standard
Length of Cut:15/64"
Number of Flutes:4
Overall Length:1 1/2"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 553-0078
Product Name 4 Flute Single End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 4.72 inch (120 mm)
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Medium Sized Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details
High Speed End Mill 415B F-40-A - F-40-A - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details