Cutting Edge Technologies, Inc. 4 Flute BN Double End Long EM 551-0187

Description
Diameter: 3/16" End Type: Square Flute Length Type: Long Length of Cut: 1" Number of Flutes: 4 Overall Length: 3 3/8" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 3/16" End Type: Square Flute Length Type: Long Length of Cut: 1" Number of Flutes: 4 Overall Length: 3 3/8" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute BN Double End Long EM - 551-0187 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute BN Double End Long EM
551-0187
4 Flute BN Double End Long EM 551-0187
Diameter: 3/16" End Type: Square Flute Length Type: Long Length of Cut: 1" Number of Flutes: 4 Overall Length: 3 3/8" Shank Diameter: 3/16" Type: End Mill
Diameter:3/16"
End Type:Square
Flute Length Type:Long
Length of Cut:1"
Number of Flutes:4
Overall Length:3 3/8"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 551-0187
Product Name 4 Flute BN Double End Long EM
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Double
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.36 inch (60 mm)
View Details
Roughers for Light Alloys - Series 102 - 102-02026 - Promax Tool Company
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Cobalt HSS End Mills - Metric - 6 Flute Single End - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Profile Milling Tools - CoroMill 216F - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details