Cutting Edge Technologies, Inc. 4 Flute BN Double End Long EM 551-0156

Description
Diameter: 5/32" End Type: Square Flute Length Type: Long Length of Cut: 7/8" Number of Flutes: 4 Overall Length: 3 1/4" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 5/32" End Type: Square Flute Length Type: Long Length of Cut: 7/8" Number of Flutes: 4 Overall Length: 3 1/4" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute BN Double End Long EM - 551-0156 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute BN Double End Long EM
551-0156
4 Flute BN Double End Long EM 551-0156
Diameter: 5/32" End Type: Square Flute Length Type: Long Length of Cut: 7/8" Number of Flutes: 4 Overall Length: 3 1/4" Shank Diameter: 3/16" Type: End Mill
Diameter:5/32"
End Type:Square
Flute Length Type:Long
Length of Cut:7/8"
Number of Flutes:4
Overall Length:3 1/4"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 551-0156
Product Name 4 Flute BN Double End Long EM
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Double
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 7450856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.004 inch (0.1 mm)
Shank 0.125 inch (3.2 mm)
View Details
High Helix Back Draft Cutters - LRHH-32-5.5-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
Carbide Decimal - 2-Flute Single-End Ball Nose Stub - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Ballnose
Cutting Ends Single
View Details