550-0187 -- 4 FLUTE BN DOUBLE END STUB EM
Cutting Edge Technologies, Inc.
4 Flute BN Double End Stub EM
550-0187
Description
Diameter:
3/16"
End Type:
Ball
Flute Length Type:
Stub
Length of Cut:
9/32"
Number of Flutes:
4
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
3/16"
End Type:
Ball
Flute Length Type:
Stub
Length of Cut:
9/32"
Number of Flutes:
4
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
Suppliers
Diameter:
3/16"
End Type:
Ball
Flute Length Type:
Stub
Length of Cut:
9/32"
Number of Flutes:
4
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
| Diameter: | 3/16" |
| End Type: | Ball |
| Flute Length Type: | Stub |
| Length of Cut: | 9/32" |
| Number of Flutes: | 4 |
| Overall Length: | 2" |
| Shank Diameter: | 3/16" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
550-0187 |
|
Product Name
|
4 Flute BN Double End Stub EM |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.031 inch (0.8 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Endmill
Geometry
Square
Units
Fractional
View Details
Professional Tool Grinding, Inc.
Cutter Type
Endmill; Dovetail (optional feature)
Geometry
Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends
Single
View Details
Cutter Type
Straight & Groove Forming Bits: Keyhole Slot
View Details