Cutting Edge Technologies, Inc. 4 Flute BN Double End Stub EM 550-0062

Description
Diameter: 1/16" End Type: Ball Flute Length Type: Stub Length of Cut: 3/32" Number of Flutes: 4 Overall Length: 2" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 1/16" End Type: Ball Flute Length Type: Stub Length of Cut: 3/32" Number of Flutes: 4 Overall Length: 2" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute BN Double End Stub EM - 550-0062 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute BN Double End Stub EM
550-0062
4 Flute BN Double End Stub EM 550-0062
Diameter: 1/16" End Type: Ball Flute Length Type: Stub Length of Cut: 3/32" Number of Flutes: 4 Overall Length: 2" Shank Diameter: 3/16" Type: End Mill
Diameter:1/16"
End Type:Ball
Flute Length Type:Stub
Length of Cut:3/32"
Number of Flutes:4
Overall Length:2"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 550-0062
Product Name 4 Flute BN Double End Stub EM
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.630 inch (16.0 mm)
Shank 0.630 inch (16.0 mm)
View Details
Cobalt HSS End Mills - Fine Pitch Non-Center Cutting - Melin Tool Company
Specs
Cutter Type Roughing; Endmill
Geometry Square
Cutting Ends Single
View Details
Straight & Groove Forming Bits, Veining - Single Flute - 733007-6A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Veining - Single Flute
View Details
HushCut® Series Face Mill - FM90L-60R - Greenleaf Corporation
Specs
Cutter Type Face Mill
Geometry Square
Cutting Ends Single
View Details