549-0093 -- 4 FLUTE DOUBLE END STUB EM
Cutting Edge Technologies, Inc.
4 Flute Double End Stub EM
549-0093
Description
Diameter:
3/32"
End Type:
Square
Flute Length Type:
Stub
Length of Cut:
9/64"
Number of Flutes:
4
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
3/32"
End Type:
Square
Flute Length Type:
Stub
Length of Cut:
9/64"
Number of Flutes:
4
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
Suppliers
Diameter:
3/32"
End Type:
Square
Flute Length Type:
Stub
Length of Cut:
9/64"
Number of Flutes:
4
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
| Diameter: | 3/32" |
| End Type: | Square |
| Flute Length Type: | Stub |
| Length of Cut: | 9/64" |
| Number of Flutes: | 4 |
| Overall Length: | 2" |
| Shank Diameter: | 3/16" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
549-0093 |
|
Product Name
|
4 Flute Double End Stub EM |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.079 inch (2.0 mm)
OAL
1.50 inch (38 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Roughing; Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Endmill
Geometry
Chamfer
Cutting Ends
Single
View Details