Cutting Edge Technologies, Inc. 4 Flute BN Double End EM 548-0187

Description
Diameter: 3/16" End Type: Ball Flute Length Type: Standard Length of Cut: 1/2" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 3/16" End Type: Ball Flute Length Type: Standard Length of Cut: 1/2" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute BN Double End EM - 548-0187 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute BN Double End EM
548-0187
4 Flute BN Double End EM 548-0187
Diameter: 3/16" End Type: Ball Flute Length Type: Standard Length of Cut: 1/2" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Diameter:3/16"
End Type:Ball
Flute Length Type:Standard
Length of Cut:1/2"
Number of Flutes:4
Overall Length:2 1/4"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 548-0187
Product Name 4 Flute BN Double End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Double
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.079 inch (2.0 mm)
Shank 0.118 inch (3.0 mm)
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Medium Sized Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details
Cobalt End Mill 4 B-18CO. - B-18CO. - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Double
Units Fractional
View Details