Cutting Edge Technologies, Inc. 4 Flute BN Double End EM 548-0062

Description
Diameter: 1/16" End Type: Ball Flute Length Type: Standard Length of Cut: 3/16" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 1/16" End Type: Ball Flute Length Type: Standard Length of Cut: 3/16" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute BN Double End EM - 548-0062 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute BN Double End EM
548-0062
4 Flute BN Double End EM 548-0062
Diameter: 1/16" End Type: Ball Flute Length Type: Standard Length of Cut: 3/16" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Diameter:1/16"
End Type:Ball
Flute Length Type:Standard
Length of Cut:3/16"
Number of Flutes:4
Overall Length:2 1/4"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 548-0062
Product Name 4 Flute BN Double End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Double
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.039 inch (1.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
BIG-Plus® BCV Inch Style - BCV40 - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Cutter Type Endmill
View Details
Excelerator™ Series End Mill - WSSP-70000.3-RH - Greenleaf Corporation
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Spiralock® Thread Milling Cutter - 20128 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Cutter Type Shell Mill; Thread Mill
Geometry Radius
Cutting Ends Single
View Details