Cutting Edge Technologies, Inc. 4 Flute Double End EM 547-0171

Description
Diameter: 11/64" End Type: Square Flute Length Type: Standard Length of Cut: 1/2" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 11/64" End Type: Square Flute Length Type: Standard Length of Cut: 1/2" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute Double End EM - 547-0171 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute Double End EM
547-0171
4 Flute Double End EM 547-0171
Diameter: 11/64" End Type: Square Flute Length Type: Standard Length of Cut: 1/2" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Diameter:11/64"
End Type:Square
Flute Length Type:Standard
Length of Cut:1/2"
Number of Flutes:4
Overall Length:2 1/4"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 547-0171
Product Name 4 Flute Double End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Double
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 8903639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.039 inch (1.0 mm)
Shank 0.125 inch (3.2 mm)
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Small Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 1.772 inch (3.0 to 45.0 mm)
View Details
Solid Carbide End Mill 492-TiCN-3/4 - 492-TiCN-3/4 - Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details