Cutting Edge Technologies, Inc. 4 Flute Double End EM 547-0140

Description
Diameter: 9/64" End Type: Square Flute Length Type: Standard Length of Cut: 13/32" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 9/64" End Type: Square Flute Length Type: Standard Length of Cut: 13/32" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute Double End EM - 547-0140 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute Double End EM
547-0140
4 Flute Double End EM 547-0140
Diameter: 9/64" End Type: Square Flute Length Type: Standard Length of Cut: 13/32" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Diameter:9/64"
End Type:Square
Flute Length Type:Standard
Length of Cut:13/32"
Number of Flutes:4
Overall Length:2 1/4"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 547-0140
Product Name 4 Flute Double End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Double
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.157 inch (4.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
C-Cutter Mini - KAB4 - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
View Details
Powermill™ Series Face Mill - M400LNP04A - Greenleaf Corporation
Specs
Cutter Type Face Mill
Geometry Square
Cutting Ends Single
View Details
Spiralock® Thread Milling Cutter - 20183 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Cutter Type Shell Mill; Thread Mill
Geometry Radius
Cutting Ends Single
View Details