Cutting Edge Technologies, Inc. 4 Flute Double End EM 547-0078

Description
Diameter: 5/64" End Type: Square Flute Length Type: Standard Length of Cut: 15/64" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 5/64" End Type: Square Flute Length Type: Standard Length of Cut: 15/64" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute Double End EM - 547-0078 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute Double End EM
547-0078
4 Flute Double End EM 547-0078
Diameter: 5/64" End Type: Square Flute Length Type: Standard Length of Cut: 15/64" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Diameter:5/64"
End Type:Square
Flute Length Type:Standard
Length of Cut:15/64"
Number of Flutes:4
Overall Length:2 1/4"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 547-0078
Product Name 4 Flute Double End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Double
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.079 inch (2.0 mm)
OAL 1.50 inch (38 mm)
View Details
General Purpose Rougher - Series 100 - 100-02014 - Promax Tool Company
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Cobalt HSS End Mills - Metric/Inch - 2 & 4 Flute Single End - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Profile Milling Tools - CoroMill 216 - Sandvik Coromant Co.
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details