Cutting Edge Technologies, Inc. 2 Flute Single End EM 546-0046

Description
Diameter: 3/64" End Type: Square Flute Length Type: Standard Length of Cut: 9/64" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 3/64" End Type: Square Flute Length Type: Standard Length of Cut: 9/64" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
2 Flute Single End EM - 546-0046 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
2 Flute Single End EM
546-0046
2 Flute Single End EM 546-0046
Diameter: 3/64" End Type: Square Flute Length Type: Standard Length of Cut: 9/64" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Diameter:3/64"
End Type:Square
Flute Length Type:Standard
Length of Cut:9/64"
Number of Flutes:2
Overall Length:1 1/2"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 546-0046
Product Name 2 Flute Single End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.630 inch (16.0 mm)
Shank 0.630 inch (16.0 mm)
View Details
SERIES C1 TO C6 - BE12831948 - SwiftCARB
Specs
Cutter Type Shell Mill; Corner Rounding; Concave
Geometry Radius
Cutting Ends Single
View Details
Endmill - 001020 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
High Helix Back Draft Cutters - LRHH-32-3.5-S - Precision Components
Specs
OAL 6.00 inch (152 mm)
Edges Inserts
View Details