Cutting Edge Technologies, Inc. 2 Flute Single End EM 546-0031

Description
Diameter: 1/32" End Type: Square Flute Length Type: Standard Length of Cut: 3/32" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 1/32" End Type: Square Flute Length Type: Standard Length of Cut: 3/32" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
2 Flute Single End EM - 546-0031 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
2 Flute Single End EM
546-0031
2 Flute Single End EM 546-0031
Diameter: 1/32" End Type: Square Flute Length Type: Standard Length of Cut: 3/32" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Diameter:1/32"
End Type:Square
Flute Length Type:Standard
Length of Cut:3/32"
Number of Flutes:2
Overall Length:1 1/2"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 546-0031
Product Name 2 Flute Single End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.039 inch (1.0 mm)
OAL 1.50 inch (38 mm)
View Details
Roughers for Space Age Exotic Materials - Series 101 - 101-02014 - Promax Tool Company
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
General Purpose Carbide End Mills - Single Ball End - 2 & 4 Flute - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Chamfer Milling Tools - CoroMill 326 - Sandvik Coromant Co.
Specs
Cutter Type Endmill; Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details