Cutting Edge Technologies, Inc. 2 Flute BN Single End Long EM 545-0187

Description
Diameter: 3/16" End Type: Ball Flute Length Type: Long Length of Cut: 1" Number of Flutes: 2 Overall Length: 3 3/8" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 3/16" End Type: Ball Flute Length Type: Long Length of Cut: 1" Number of Flutes: 2 Overall Length: 3 3/8" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Plymouth, MA, USA
2 Flute BN Single End Long EM
545-0187
2 Flute BN Single End Long EM 545-0187
Diameter: 3/16" End Type: Ball Flute Length Type: Long Length of Cut: 1" Number of Flutes: 2 Overall Length: 3 3/8" Shank Diameter: 3/16" Type: End Mill
Diameter:3/16"
End Type:Ball
Flute Length Type:Long
Length of Cut:1"
Number of Flutes:2
Overall Length:3 3/8"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 545-0187
Product Name 2 Flute BN Single End Long EM
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Cobalt HSS End Mills - Rougher Finisher - Melin Tool Company
Specs
Cutter Type Roughing; Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Laminate Trimming Bits, Flush Trimmer - 4 Flute - 733129-2A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: Flush Trimmer - 4 Flute
View Details
Carbide Decimal - 2-Flute Single-End Ball Nose Stub - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Ballnose
Cutting Ends Single
View Details