545-0125 -- 2 FLUTE BN DOUBLE END LONG EM
Cutting Edge Technologies, Inc.
2 Flute BN Double End Long EM
545-0125
Description
End Type:
Ball
Flute Length Type:
Long
Number of Flutes:
2
Overall Length:
3 1/8"
Shank Diameter:
3/16"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
End Type:
Ball
Flute Length Type:
Long
Number of Flutes:
2
Overall Length:
3 1/8"
Shank Diameter:
3/16"
Type:
End Mill
Suppliers
End Type:
Ball
Flute Length Type:
Long
Number of Flutes:
2
Overall Length:
3 1/8"
Shank Diameter:
3/16"
Type:
End Mill
| End Type: | Ball |
| Flute Length Type: | Long |
| Number of Flutes: | 2 |
| Overall Length: | 3 1/8" |
| Shank Diameter: | 3/16" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
545-0125 |
|
Product Name
|
2 Flute BN Double End Long EM |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Double
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.472 inch (12.0 mm)
Shank
0.394 inch (10.0 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Cutting Head
Cutting Application
Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units
Fractional (optional feature); Metric
View Details