Cutting Edge Technologies, Inc. 2 Flute BN Double End Long EM 545-0093

Description
Diameter: 3/32" End Type: Ball Flute Length Type: Long Length of Cut: 9/32" Number of Flutes: 2 Overall Length: 2 5/8" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 3/32" End Type: Ball Flute Length Type: Long Length of Cut: 9/32" Number of Flutes: 2 Overall Length: 2 5/8" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
2 Flute BN Double End Long EM - 545-0093 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
2 Flute BN Double End Long EM
545-0093
2 Flute BN Double End Long EM 545-0093
Diameter: 3/32" End Type: Ball Flute Length Type: Long Length of Cut: 9/32" Number of Flutes: 2 Overall Length: 2 5/8" Shank Diameter: 3/16" Type: End Mill
Diameter:3/32"
End Type:Ball
Flute Length Type:Long
Length of Cut:9/32"
Number of Flutes:2
Overall Length:2 5/8"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 545-0093
Product Name 2 Flute BN Double End Long EM
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Double
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.138 inch (3.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
BMR Series - BMR092CB - SwiftCARB
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Endmill - 002920 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
High Helix Back Draft Cutters - LRHH-32-5.5-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details