Cutting Edge Technologies, Inc. 2 Flute Single End Long EM 544-0187

Description
Diameter: 3/16" End Type: Square Flute Length Type: Long Length of Cut: 1" Number of Flutes: 2 Overall Length: 3 3/8" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 3/16" End Type: Square Flute Length Type: Long Length of Cut: 1" Number of Flutes: 2 Overall Length: 3 3/8" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Plymouth, MA, USA
2 Flute Single End Long EM
544-0187
2 Flute Single End Long EM 544-0187
Diameter: 3/16" End Type: Square Flute Length Type: Long Length of Cut: 1" Number of Flutes: 2 Overall Length: 3 3/8" Shank Diameter: 3/16" Type: End Mill
Diameter:3/16"
End Type:Square
Flute Length Type:Long
Length of Cut:1"
Number of Flutes:2
Overall Length:3 3/8"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 544-0187
Product Name 2 Flute Single End Long EM
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.709 inch (18.0 mm)
Shank 0.630 inch (16.0 mm)
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
Solid Carbide End Mill 490-1/32 - 490-1/32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details