542-0093 -- 2 FLUTE DOUBLE END STUB
Cutting Edge Technologies, Inc.
2 Flute Double End Stub
542-0093
Description
Diameter:
3/32"
End Type:
Square
Length of Cut:
9/64"
Number of Flutes:
2
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
3/32"
End Type:
Square
Length of Cut:
9/64"
Number of Flutes:
2
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
Suppliers
Diameter:
3/32"
End Type:
Square
Length of Cut:
9/64"
Number of Flutes:
2
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
| Diameter: | 3/32" |
| End Type: | Square |
| Length of Cut: | 9/64" |
| Number of Flutes: | 2 |
| Overall Length: | 2" |
| Shank Diameter: | 3/16" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
542-0093 |
|
Product Name
|
2 Flute Double End Stub |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Double
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.472 inch (12.0 mm)
Shank
0.394 inch (10.0 mm)
View Details
Cutter Type
Roughing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Double
View Details
Cutter Type
Roughing; Endmill; Face Mill
Cutting Ends
Single
Cutting Application
Hard; Stainless; Steel; Titanium; Cast Iron
View Details