44020 -- 4400 SERIES METRIC CARBIDE END MILL
Cutting Edge Technologies, Inc.
4400 Series Metric Carbide End Mill
44020
Description
Diameter (metric):
20mm
End Type:
Ball
Flute Length (metric):
38mm
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length (metric):
100mm
Shank Diameter (metric):
20mm
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
20mm
End Type:
Ball
Flute Length (metric):
38mm
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length (metric):
100mm
Shank Diameter (metric):
20mm
Substrate Material:
Carbide
Type:
End Mill
Suppliers
4400 Series Metric Carbide End Mill
44020
Diameter (metric):
20mm
End Type:
Ball
Flute Length (metric):
38mm
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length (metric):
100mm
Shank Diameter (metric):
20mm
Substrate Material:
Carbide
Type:
End Mill
| Diameter (metric): | 20mm |
| End Type: | Ball |
| Flute Length (metric): | 38mm |
| Flute Length Type: | Standard |
| Number of Flutes: | 4 |
| Overall Length (metric): | 100mm |
| Shank Diameter (metric): | 20mm |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
44020 |
|
Product Name
|
4400 Series Metric Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Steel; High-Temp Alloys
|
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.315 to 0.787 inch (8.0 to 20.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details
Cutter Type
Roughing; Finishing; Endmill; Face Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details