44003 -- 4400 SERIES METRIC CARBIDE END MILL
Cutting Edge Technologies, Inc.
4400 Series Metric Carbide End Mill
44003
Description
Diameter (metric):
1.5mm
End Type:
Ball
Flute Length (metric):
4.5mm
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length (metric):
38mm
Shank Diameter (metric):
3.00mm
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
1.5mm
End Type:
Ball
Flute Length (metric):
4.5mm
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length (metric):
38mm
Shank Diameter (metric):
3.00mm
Substrate Material:
Carbide
Type:
End Mill
Suppliers
4400 Series Metric Carbide End Mill
44003
Diameter (metric):
1.5mm
End Type:
Ball
Flute Length (metric):
4.5mm
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length (metric):
38mm
Shank Diameter (metric):
3.00mm
Substrate Material:
Carbide
Type:
End Mill
| Diameter (metric): | 1.5mm |
| End Type: | Ball |
| Flute Length (metric): | 4.5mm |
| Flute Length Type: | Standard |
| Number of Flutes: | 4 |
| Overall Length (metric): | 38mm |
| Shank Diameter (metric): | 3.00mm |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
44003 |
|
Product Name
|
4400 Series Metric Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Steel; High-Temp Alloys
|
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.197 inch (5.0 mm)
OAL
2.07 inch (52 mm)
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Application
General Purpose; Bronze/Brass; Steel
View Details
Allied Machine & Engineering Corp.
Cutter Type
Finishing; Helical Form
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Endmill; Face Mill; Thread Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details