43015 -- 4300 SERIES METRIC CARBIDE END MILL
Cutting Edge Technologies, Inc.
4300 Series Metric Carbide End Mill
43015
Description
Diameter (metric):
10.00mm
End Type:
Square
Flute Length (metric):
22mm
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length (metric):
63mm
Shank Diameter (metric):
10mm
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
10.00mm
End Type:
Square
Flute Length (metric):
22mm
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length (metric):
63mm
Shank Diameter (metric):
10mm
Substrate Material:
Carbide
Type:
End Mill
Suppliers
4300 Series Metric Carbide End Mill
43015
Diameter (metric):
10.00mm
End Type:
Square
Flute Length (metric):
22mm
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length (metric):
63mm
Shank Diameter (metric):
10mm
Substrate Material:
Carbide
Type:
End Mill
| Diameter (metric): | 10.00mm |
| End Type: | Square |
| Flute Length (metric): | 22mm |
| Flute Length Type: | Standard |
| Number of Flutes: | 4 |
| Overall Length (metric): | 63mm |
| Shank Diameter (metric): | 10mm |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
43015 |
|
Product Name
|
4300 Series Metric Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Steel; High-Temp Alloys
|
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.094 inch (2.4 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Carbide Cutter
Geometry
Ballnose (optional feature); Chamfer (optional feature)
Cutting Application
General Purpose
View Details
Allied Machine & Engineering Corp.
Cutter Type
Finishing; Helical Form
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Finishing; Endmill; Thread Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details