43012 -- 4300 SERIES METRIC CARBIDE END MILL
Cutting Edge Technologies, Inc.
4300 Series Metric Carbide End Mill
43012
Description
Diameter (metric):
7mm
End Type:
Square
Flute Length (metric):
20.00mm
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length (metric):
63mm
Shank Diameter (metric):
8mm
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
7mm
End Type:
Square
Flute Length (metric):
20.00mm
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length (metric):
63mm
Shank Diameter (metric):
8mm
Substrate Material:
Carbide
Type:
End Mill
Suppliers
4300 Series Metric Carbide End Mill
43012
Diameter (metric):
7mm
End Type:
Square
Flute Length (metric):
20.00mm
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length (metric):
63mm
Shank Diameter (metric):
8mm
Substrate Material:
Carbide
Type:
End Mill
| Diameter (metric): | 7mm |
| End Type: | Square |
| Flute Length (metric): | 20.00mm |
| Flute Length Type: | Standard |
| Number of Flutes: | 4 |
| Overall Length (metric): | 63mm |
| Shank Diameter (metric): | 8mm |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
43012 |
|
Product Name
|
4300 Series Metric Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Steel; High-Temp Alloys
|
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.138 inch (3.5 mm)
Shank
0.236 inch (6.0 mm)
View Details
SCT - Scientific Cutting Tools, Inc.
Cutter Type
Thread Mill
Cutting Ends
Single
Units
Fractional
View Details
Cutter Type
Roughing; Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details