43003 -- 4300 SERIES METRIC CARBIDE END MILL
Cutting Edge Technologies, Inc.
4300 Series Metric Carbide End Mill
43003
Description
Diameter (metric):
1.5mm
End Type:
Square
Flute Length (metric):
4.5mm
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length (metric):
38mm
Shank Diameter (metric):
3.00mm
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
1.5mm
End Type:
Square
Flute Length (metric):
4.5mm
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length (metric):
38mm
Shank Diameter (metric):
3.00mm
Substrate Material:
Carbide
Type:
End Mill
Suppliers
4300 Series Metric Carbide End Mill
43003
Diameter (metric):
1.5mm
End Type:
Square
Flute Length (metric):
4.5mm
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length (metric):
38mm
Shank Diameter (metric):
3.00mm
Substrate Material:
Carbide
Type:
End Mill
| Diameter (metric): | 1.5mm |
| End Type: | Square |
| Flute Length (metric): | 4.5mm |
| Flute Length Type: | Standard |
| Number of Flutes: | 4 |
| Overall Length (metric): | 38mm |
| Shank Diameter (metric): | 3.00mm |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
43003 |
|
Product Name
|
4300 Series Metric Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Steel; High-Temp Alloys
|
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Shank
0.315 inch (8.0 mm)
Material
Hard Metal Tip
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Roughing; Finishing; Face Mill
Cutting Ends
Double
Cutting Application
Hard; Stainless; Steel; Titanium; Cast Iron
View Details