42007 -- 4200 SERIES METRIC CARBIDE END MILL
Cutting Edge Technologies, Inc.
4200 Series Metric Carbide End Mill
42007
Description
Diameter (metric):
3.5mm
End Type:
Ball
Flute Length (metric):
12.00mm
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length (metric):
50mm
Shank Diameter (metric):
4mm
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
3.5mm
End Type:
Ball
Flute Length (metric):
12.00mm
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length (metric):
50mm
Shank Diameter (metric):
4mm
Substrate Material:
Carbide
Type:
End Mill
Suppliers
4200 Series Metric Carbide End Mill
42007
Diameter (metric):
3.5mm
End Type:
Ball
Flute Length (metric):
12.00mm
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length (metric):
50mm
Shank Diameter (metric):
4mm
Substrate Material:
Carbide
Type:
End Mill
| Diameter (metric): | 3.5mm |
| End Type: | Ball |
| Flute Length (metric): | 12.00mm |
| Flute Length Type: | Standard |
| Number of Flutes: | 2 |
| Overall Length (metric): | 50mm |
| Shank Diameter (metric): | 4mm |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
42007 |
|
Product Name
|
4200 Series Metric Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Steel; High-Temp Alloys
|
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.118 inch (3.0 mm)
OAL
1.50 inch (38 mm)
View Details
SCT - Scientific Cutting Tools, Inc.
Cutter Type
Thread Mill
Cutting Ends
Single
Units
Fractional
View Details
Cutter Type
Roughing; Endmill
Geometry
Square (optional feature); Ballnose (optional feature)
Cutting Ends
Single
View Details
Cutter Type
Face Mill; Slotting Cutter
Geometry
Square
Cutting Ends
Single
View Details