41019 -- 4100 SERIES METRIC CARBIDE END MILL
Cutting Edge Technologies, Inc.
4100 Series Metric Carbide End Mill
41019
Description
Diameter (metric):
18mm
End Type:
Square
Flute Length (metric):
32mm
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length (metric):
100mm
Shank Diameter (metric):
18mm
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
18mm
End Type:
Square
Flute Length (metric):
32mm
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length (metric):
100mm
Shank Diameter (metric):
18mm
Substrate Material:
Carbide
Type:
End Mill
Suppliers
4100 Series Metric Carbide End Mill
41019
Diameter (metric):
18mm
End Type:
Square
Flute Length (metric):
32mm
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length (metric):
100mm
Shank Diameter (metric):
18mm
Substrate Material:
Carbide
Type:
End Mill
| Diameter (metric): | 18mm |
| End Type: | Square |
| Flute Length (metric): | 32mm |
| Flute Length Type: | Standard |
| Number of Flutes: | 2 |
| Overall Length (metric): | 100mm |
| Shank Diameter (metric): | 18mm |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
41019 |
|
Product Name
|
4100 Series Metric Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Steel; High-Temp Alloys
|
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.118 to 0.315 inch (3.0 to 8.0 mm)
Shank
0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
Cutter Type
Roughing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Double
View Details
Cutter Type
Finishing; Endmill; Face Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details