3-0938RSB -- STUB FLUTE/LONG REACH BALL NOSE "L" MILL
Cutting Edge Technologies, Inc.
Stub Flute/Long Reach Ball Nose "L" Mill
3-0938RSB
Description
Diameter:
3/32"
End Type:
Ball
Flute Length:
3/16"
Number of Flutes:
3
Overall Length:
2 1/2"
Reach From Tip:
3/4"
Shank Diameter:
1/8"
Tolerance:
+.000"/-.001"
Type:
End Mill
Description
Diameter:
3/32"
End Type:
Ball
Flute Length:
3/16"
Number of Flutes:
3
Overall Length:
2 1/2"
Reach From Tip:
3/4"
Shank Diameter:
1/8"
Tolerance:
+.000"/-.001"
Type:
End Mill
Suppliers
Stub Flute/Long Reach Ball Nose "L" Mill
3-0938RSB
Diameter:
3/32"
End Type:
Ball
Flute Length:
3/16"
Number of Flutes:
3
Overall Length:
2 1/2"
Reach From Tip:
3/4"
Shank Diameter:
1/8"
Tolerance:
+.000"/-.001"
Type:
End Mill
| Diameter: | 3/32" |
| End Type: | Ball |
| Flute Length: | 3/16" |
| Number of Flutes: | 3 |
| Overall Length: | 2 1/2" |
| Reach From Tip: | 3/4" |
| Shank Diameter: | 1/8" |
| Tolerance: | +.000"/-.001" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
3-0938RSB |
|
Product Name
|
Stub Flute/Long Reach Ball Nose "L" Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.118 to 0.315 inch (3.0 to 8.0 mm)
Shank
0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
Cutter Type
Roughing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Roughing; Face Mill
Cutting Ends
Single
Cutting Application
Hard; Steel; Cast Iron
View Details