3-0781 -- LONG FLUTE/SHANK SQUARE END "L" MILL
Cutting Edge Technologies, Inc.
Long Flute/Shank Square End "L" Mill
3-0781
Description
Diameter:
5/64"
End Type:
Square
Flute Length:
1/2"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/8"
Tolerance:
+.000"/-.001"
Type:
End Mill
Description
Diameter:
5/64"
End Type:
Square
Flute Length:
1/2"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/8"
Tolerance:
+.000"/-.001"
Type:
End Mill
Suppliers
Long Flute/Shank Square End "L" Mill
3-0781
Diameter:
5/64"
End Type:
Square
Flute Length:
1/2"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/8"
Tolerance:
+.000"/-.001"
Type:
End Mill
| Diameter: | 5/64" |
| End Type: | Square |
| Flute Length: | 1/2" |
| Number of Flutes: | 3 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 1/8" |
| Tolerance: | +.000"/-.001" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
3-0781 |
|
Product Name
|
Long Flute/Shank Square End "L" Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.394 inch (10.0 mm)
Shank
0.039 inch (1.0 mm)
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Application
General Purpose; Bronze/Brass; Steel
View Details
Allied Machine & Engineering Corp.
Cutter Type
Finishing; Helical Form
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Finishing; Face Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Hard; Steel; Cast Iron, Lead, Zinc
View Details