3-0625RS -- STUB FLUTE/LONG REACH SQ. END "L" MILL
Cutting Edge Technologies, Inc.
Stub Flute/Long Reach Sq. End "L" Mill
3-0625RS
Description
Diameter:
1/16"
End Type:
Square
Flute Length:
1/8"
Number of Flutes:
3
Overall Length:
2 1/2"
Reach From Tip:
1/2"
Shank Diameter:
1/8"
Tolerance:
+.000"/-.001"
Type:
End Mill
Description
Diameter:
1/16"
End Type:
Square
Flute Length:
1/8"
Number of Flutes:
3
Overall Length:
2 1/2"
Reach From Tip:
1/2"
Shank Diameter:
1/8"
Tolerance:
+.000"/-.001"
Type:
End Mill
Suppliers
Stub Flute/Long Reach Sq. End "L" Mill
3-0625RS
Diameter:
1/16"
End Type:
Square
Flute Length:
1/8"
Number of Flutes:
3
Overall Length:
2 1/2"
Reach From Tip:
1/2"
Shank Diameter:
1/8"
Tolerance:
+.000"/-.001"
Type:
End Mill
| Diameter: | 1/16" |
| End Type: | Square |
| Flute Length: | 1/8" |
| Number of Flutes: | 3 |
| Overall Length: | 2 1/2" |
| Reach From Tip: | 1/2" |
| Shank Diameter: | 1/8" |
| Tolerance: | +.000"/-.001" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
3-0625RS |
|
Product Name
|
Stub Flute/Long Reach Sq. End "L" Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.551 inch (14.0 mm)
OAL
2.87 inch (73 mm)
View Details
Cutter Type
Roughing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Square; Ballnose
Cutting Ends
Single
View Details
Cutter Type
Endmill; Face Mill; Thread Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details