195321 -- SQUARE JACKS - 5,000 LBS.
Cequent Performance Products
Square Jacks - 5,000 lbs.
195321
Description
TWL 195 FL-FXQ JACK
-
Cequent Performance Products
Description
TWL 195 FL-FXQ JACK
Suppliers
Square Jacks - 5,000 lbs.
195321
Supplier's Site
Technical Specifications
|
Product Category
|
Lifting Jacks |
|
Product Number
|
195321 |
|
Product Name
|
Square Jacks - 5,000 lbs. |
|
Jack Type
|
Trailor Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Jack Type
Screw
Capacity
2.42 tons (2.19 metric tons)
View Details
Actuation
Hand
Capacity
11.02 tons (10 metric tons)
View Details
Jack Type
Inflatable
Actuation
Air
Capacity
4.4 tons (3.99 metric tons)
View Details
Actuation
Hydraulic
Capacity
10 tons (9.07 metric tons)
Maximum Height
1.38 inch (35 mm)
View Details